SPACER, M2.5/D2.5-10; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.20 Series; Overall Length:17mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M4015 |
| Product Name | Spacer, M2.5/d2.5-10; Standoff Material Ettinger |
| Type & Shape | Standoff; Male/Female Standoff; Hex |