ETTINGER GmbH Spacer, 4-40/sw5X5.0/08; Standoff Material Ettinger 05.17.438

Description
SPACER, 4-40/SW5X5.0/08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHCRoHS Compliant: Yes
Datasheet
Description
SPACER, 4-40/SW5X5.0/08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHCRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4-40/sw5X5.0/08; Standoff Material Ettinger - 59M4005 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4-40/sw5X5.0/08; Standoff Material Ettinger
59M4005
Spacer, 4-40/sw5X5.0/08; Standoff Material Ettinger 59M4005
SPACER, 4-40/SW5X5.0/08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHCRoHS Compliant: Yes

SPACER, 4-40/SW5X5.0/08; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:13mm; External Width:5mm; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4005
Product Name Spacer, 4-40/sw5X5.0/08; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made from Stainless Steel - A 9X43-E83216 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-24ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details