ETTINGER GmbH Spacer, 4-40/sw5X5.0/6; Standoff Material Ettinger 05.17.436

Description
SPACER, 4-40/SW5X5.0/6; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, 4-40/SW5X5.0/6; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, 4-40/sw5X5.0/6; Standoff Material Ettinger - 59M4004 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, 4-40/sw5X5.0/6; Standoff Material Ettinger
59M4004
Spacer, 4-40/sw5X5.0/6; Standoff Material Ettinger 59M4004
SPACER, 4-40/SW5X5.0/6; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, 4-40/SW5X5.0/6; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4004
Product Name Spacer, 4-40/sw5X5.0/6; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
ptfe spacer ring -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers