ETTINGER GmbH Spacer, Unc4-40X7/m3; Standoff Material Ettinger 05.17.374

Description
SPACER, UNC4-40X7/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:7mm; Product Range:05.17 Series; Overall Length:12.5mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4-40X7/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:7mm; Product Range:05.17 Series; Overall Length:12.5mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4-40X7/m3; Standoff Material Ettinger - 59M4003 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4-40X7/m3; Standoff Material Ettinger
59M4003
Spacer, Unc4-40X7/m3; Standoff Material Ettinger 59M4003
SPACER, UNC4-40X7/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:7mm; Product Range:05.17 Series; Overall Length:12.5mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, UNC4-40X7/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:7mm; Product Range:05.17 Series; Overall Length:12.5mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4003
Product Name Spacer, Unc4-40X7/m3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 304177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
25mm Long, 3mm Dia. Steel Spring Post - S7270YM3025 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.9843 inch (25 mm)
View Details