ETTINGER GmbH Spacer, Unc4-40X6.1/m3; Standoff Material Ettinger 05.17.364

Description
SPACER, UNC4-40X6.1/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.1mm; Product Range:05.17 Series; Overall Length:11.6mm; External Width:5mm; SVHC:No RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4-40X6.1/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.1mm; Product Range:05.17 Series; Overall Length:11.6mm; External Width:5mm; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4-40X6.1/m3; Standoff Material Ettinger - 59M4002 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4-40X6.1/m3; Standoff Material Ettinger
59M4002
Spacer, Unc4-40X6.1/m3; Standoff Material Ettinger 59M4002
SPACER, UNC4-40X6.1/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.1mm; Product Range:05.17 Series; Overall Length:11.6mm; External Width:5mm; SVHC:No RoHS Compliant: Yes

SPACER, UNC4-40X6.1/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:6.1mm; Product Range:05.17 Series; Overall Length:11.6mm; External Width:5mm; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4002
Product Name Spacer, Unc4-40X6.1/m3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Aluminum Standoffs - BSOA-024-32 - bisco industries
Specs
Type & Shape Standoff
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details