ETTINGER GmbH Spacer, Unc4/40X5/m3; Standoff Material Ettinger 05.17.354

Description
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4/40X5/m3; Standoff Material Ettinger - 59M4001 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4/40X5/m3; Standoff Material Ettinger
59M4001
Spacer, Unc4/40X5/m3; Standoff Material Ettinger 59M4001
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4001
Product Name Spacer, Unc4/40X5/m3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Steel Standoffs - BSO-3.5M3-10ZI - bisco industries
Specs
Type & Shape Standoff
Material Metal; Steel; STEEL
Metric Size M3; M3 x 0.5
View Details