ETTINGER GmbH Spacer, Unc4/40X5/m3; Standoff Material Ettinger 05.17.344

Description
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4/40X5/m3; Standoff Material Ettinger - 59M4000 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4/40X5/m3; Standoff Material Ettinger
59M4000
Spacer, Unc4/40X5/m3; Standoff Material Ettinger 59M4000
SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, UNC4/40X5/M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:11mm; External Width:5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M4000
Product Name Spacer, Unc4/40X5/m3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-632-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details