ETTINGER GmbH Spacer, Unc4-40X5.4/m2.5; Standoff Material Ettinger 05.17.254

Description
SPACER, UNC4-40X5.4/M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5.4mm; Product Range:05.17 Series; Overall Length:12.9mm; External Width:5mm; RoHS Compliant: Yes
Datasheet
Description
SPACER, UNC4-40X5.4/M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5.4mm; Product Range:05.17 Series; Overall Length:12.9mm; External Width:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Unc4-40X5.4/m2.5; Standoff Material Ettinger - 59M3999 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Unc4-40X5.4/m2.5; Standoff Material Ettinger
59M3999
Spacer, Unc4-40X5.4/m2.5; Standoff Material Ettinger 59M3999
SPACER, UNC4-40X5.4/M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5.4mm; Product Range:05.17 Series; Overall Length:12.9mm; External Width:5mm; RoHS Compliant: Yes

SPACER, UNC4-40X5.4/M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5.4mm; Product Range:05.17 Series; Overall Length:12.9mm; External Width:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3999
Product Name Spacer, Unc4-40X5.4/m2.5; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details