SPACER, UNC4/40X5/M2.5; Standoff Material:Steel; Thread Size - Metric:M2.5; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.17 Series; Overall Length:13mm; External Width:5mm; SVHC:No RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M3998 |
| Product Name | Spacer, Unc4/40X5/m2.5; Standoff Material Ettinger |
| Type & Shape | Standoff; Male/Female Standoff; Hex |