ETTINGER GmbH Standoff, Hex M-F, Ss, 40Mm, M6; Standoff Material Ettinger 05.16.409

Description
STANDOFF, HEX M-F, SS, 40MM, M6; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.16 Series; Overall Length:52mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, SS, 40MM, M6; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.16 Series; Overall Length:52mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Ss, 40Mm, M6; Standoff Material Ettinger - 58Y7674 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Ss, 40Mm, M6; Standoff Material Ettinger
58Y7674
Standoff, Hex M-F, Ss, 40Mm, M6; Standoff Material Ettinger 58Y7674
STANDOFF, HEX M-F, SS, 40MM, M6; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.16 Series; Overall Length:52mm; External RoHS Compliant: Yes

STANDOFF, HEX M-F, SS, 40MM, M6; Standoff Material:Stainless Steel; Thread Size - Metric:M6; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.16 Series; Overall Length:52mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7674
Product Name Standoff, Hex M-F, Ss, 40Mm, M6; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers