ETTINGER GmbH Spacer, M4X60-Vzk; Standoff Material Ettinger 05.14.601

Description
SPACER, M4X60-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:60mm; Product Range:05.14 Series; Overall Length:68mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X60-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:60mm; Product Range:05.14 Series; Overall Length:68mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X60-Vzk; Standoff Material Ettinger - 59M3997 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X60-Vzk; Standoff Material Ettinger
59M3997
Spacer, M4X60-Vzk; Standoff Material Ettinger 59M3997
SPACER, M4X60-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:60mm; Product Range:05.14 Series; Overall Length:68mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X60-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:60mm; Product Range:05.14 Series; Overall Length:68mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3997
Product Name Spacer, M4X60-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Spacers - 2652271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.3740 inch (9.5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-26 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers