ETTINGER GmbH Spacer, M4, 50Mm Length; Standoff Material Ettinger 05.14.503

Description
SPACER, M4, 50MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:50mm; Product Range:05.14 Series; Overall Length:58mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4, 50MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:50mm; Product Range:05.14 Series; Overall Length:58mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4, 50Mm Length; Standoff Material Ettinger - 59M3996 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4, 50Mm Length; Standoff Material Ettinger
59M3996
Spacer, M4, 50Mm Length; Standoff Material Ettinger 59M3996
SPACER, M4, 50MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:50mm; Product Range:05.14 Series; Overall Length:58mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4, 50MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:50mm; Product Range:05.14 Series; Overall Length:58mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3996
Product Name Spacer, M4, 50Mm Length; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-22ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers