ETTINGER GmbH Spacer, M4X40-Vzk; Standoff Material Ettinger 05.14.401

Description
SPACER, M4X40-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.14 Series; Overall Length:48mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X40-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.14 Series; Overall Length:48mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X40-Vzk; Standoff Material Ettinger - 59M3994 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X40-Vzk; Standoff Material Ettinger
59M3994
Spacer, M4X40-Vzk; Standoff Material Ettinger 59M3994
SPACER, M4X40-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.14 Series; Overall Length:48mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X40-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:40mm; Product Range:05.14 Series; Overall Length:48mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3994
Product Name Spacer, M4X40-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 221140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Round Spacer With .115 Bore, 0.1875(OD), Made from Stainless Steel - A 9X43-F1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Blind Standoff; Round
Material Metal; StainlessSteel
Outside Diameter 0.1875 inch (4.76 mm)
View Details