ETTINGER GmbH Spacer, M4X35-Vzk; Standoff Material Ettinger 05.14.351

Description
SPACER, M4X35-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:05.14 Series; Overall Length:43mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X35-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:05.14 Series; Overall Length:43mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X35-Vzk; Standoff Material Ettinger - 59M3992 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X35-Vzk; Standoff Material Ettinger
59M3992
Spacer, M4X35-Vzk; Standoff Material Ettinger 59M3992
SPACER, M4X35-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:05.14 Series; Overall Length:43mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X35-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:35mm; Product Range:05.14 Series; Overall Length:43mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3992
Product Name Spacer, M4X35-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer - MF-92-500-24 - Southco
Specs
Type & Shape Spacer
Material Steel
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details