ETTINGER GmbH Standoff, Hex M-F, Ss, 25Mm, M4; Standoff Material Ettinger 05.14.259

Description
STANDOFF, HEX M-F, SS, 25MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.14 Series; Overall Length:33mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, SS, 25MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.14 Series; Overall Length:33mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Ss, 25Mm, M4; Standoff Material Ettinger - 58Y7673 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Ss, 25Mm, M4; Standoff Material Ettinger
58Y7673
Standoff, Hex M-F, Ss, 25Mm, M4; Standoff Material Ettinger 58Y7673
STANDOFF, HEX M-F, SS, 25MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.14 Series; Overall Length:33mm; External RoHS Compliant: Yes

STANDOFF, HEX M-F, SS, 25MM, M4; Standoff Material:Stainless Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:25mm; Product Range:05.14 Series; Overall Length:33mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7673
Product Name Standoff, Hex M-F, Ss, 25Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 134994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.3150 inch (8 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers