ETTINGER GmbH Spacer, M4X15-Vzk; Standoff Material Ettinger 05.14.151

Description
SPACER, M4X15-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.14 Series; Overall Length:23mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X15-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.14 Series; Overall Length:23mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X15-Vzk; Standoff Material Ettinger - 59M3984 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X15-Vzk; Standoff Material Ettinger
59M3984
Spacer, M4X15-Vzk; Standoff Material Ettinger 59M3984
SPACER, M4X15-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.14 Series; Overall Length:23mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X15-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Product Range:05.14 Series; Overall Length:23mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3984
Product Name Spacer, M4X15-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Steel Standoffs - BSO-632-36ZI - bisco industries
Specs
Type & Shape Standoff
View Details