ETTINGER GmbH Spacer, M4X10-Vzk; Standoff Material Ettinger 05.14.101

Description
SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.14 Series; Overall Length:18mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.14 Series; Overall Length:18mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X10-Vzk; Standoff Material Ettinger - 59M3980 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X10-Vzk; Standoff Material Ettinger
59M3980
Spacer, M4X10-Vzk; Standoff Material Ettinger 59M3980
SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.14 Series; Overall Length:18mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.14 Series; Overall Length:18mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3980
Product Name Spacer, M4X10-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 1026659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.7874 inch (20 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details