ETTINGER GmbH Spacer, M3, 12Mm X 5.5Mm, Steel, Zinc; Standoff Material Ettinger 05.13.121

Description
SPACER, M3, 12MM x 5.5MM, STEEL, ZINC; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm; Product Range:05.13 SeriesRoHS Compliant: Yes
Description
SPACER, M3, 12MM x 5.5MM, STEEL, ZINC; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm; Product Range:05.13 SeriesRoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer M3, 12mm x 5.5mm, made of steel and zinc-plated, is designed for applications requiring a robust and corrosion-resistant standoff. It features a hex male-female configuration, suitable for metric threading with a size of M3. The overall length of the spacer is 18mm, providing adequate spacing for various assembly needs. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The steel construction offers durability, while the zinc plating enhances resistance to rust and wear. This spacer is part of the 05.13 series, making it compatible with other components in the same range.

Datasheet Summary
Powered by GS/AI

The Spacer M3, 12mm x 5.5mm, made of steel and zinc-plated, is designed for applications requiring a robust and corrosion-resistant standoff. It features a hex male-female configuration, suitable for metric threading with a size of M3. The overall length of the spacer is 18mm, providing adequate spacing for various assembly needs. This product is compliant with RoHS standards, ensuring it meets environmental regulations. The steel construction offers durability, while the zinc plating enhances resistance to rust and wear. This spacer is part of the 05.13 series, making it compatible with other components in the same range.

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3, 12Mm X 5.5Mm, Steel, Zinc; Standoff Material Ettinger - 59M3955 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3, 12Mm X 5.5Mm, Steel, Zinc; Standoff Material Ettinger
59M3955
Spacer, M3, 12Mm X 5.5Mm, Steel, Zinc; Standoff Material Ettinger 59M3955
SPACER, M3, 12MM x 5.5MM, STEEL, ZINC; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm; Product Range:05.13 SeriesRoHS Compliant: Yes

SPACER, M3, 12MM x 5.5MM, STEEL, ZINC; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:18mm; External Width:5.5mm; Product Range:05.13 SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3955
Product Name Spacer, M3, 12Mm X 5.5Mm, Steel, Zinc; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

F-F Nylon Stand, 8-32, 5/8 L - 1904D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Standoffs - 2808907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details