SPACER, M3X10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:10mm; Product Range:05.13 Series; Overall Length:16mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M3954 |
| Product Name | Spacer, M3X10-Ni; Standoff Material Ettinger |
| Type & Shape | Standoff; Male/Female Standoff; Hex |