ETTINGER GmbH Spacer, M3X8.5-Ni; Standoff Material Ettinger 05.13.087

Description
SPACER, M3X8.5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8.5mm; Product Range:05.13 Series; Overall Length:14.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Description
SPACER, M3X8.5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8.5mm; Product Range:05.13 Series; Overall Length:14.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, M3X8.5-Ni is a hex male-female standoff made from brass, conforming to QQ-B-6261 and ASTM-B-16 standards. It features a length of 8.5 mm and has M3 threads on both the inside and outside, each with a length of 6.0 mm. The spacer is nickel plated and has an external width of 5.5 mm. It is designed with an undercut and is compliant with RoHS regulations, ensuring it is free from hazardous substances. This product is suitable for applications requiring reliable spacing and mounting solutions in electronic assemblies.

Datasheet Summary
Powered by GS/AI

The Spacer, M3X8.5-Ni is a hex male-female standoff made from brass, conforming to QQ-B-6261 and ASTM-B-16 standards. It features a length of 8.5 mm and has M3 threads on both the inside and outside, each with a length of 6.0 mm. The spacer is nickel plated and has an external width of 5.5 mm. It is designed with an undercut and is compliant with RoHS regulations, ensuring it is free from hazardous substances. This product is suitable for applications requiring reliable spacing and mounting solutions in electronic assemblies.

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X8.5-Ni; Standoff Material Ettinger - 59M3952 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X8.5-Ni; Standoff Material Ettinger
59M3952
Spacer, M3X8.5-Ni; Standoff Material Ettinger 59M3952
SPACER, M3X8.5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8.5mm; Product Range:05.13 Series; Overall Length:14.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X8.5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8.5mm; Product Range:05.13 Series; Overall Length:14.5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3952
Product Name Spacer, M3X8.5-Ni; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-3.5M3-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details