ETTINGER GmbH Spacer, M3X6-Vzk; Standoff Material Ettinger 05.13.061

Description
SPACER, M3X6-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Description
SPACER, M3X6-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, M3X6-Vzk is a hex male-female standoff made from steel, conforming to QQ-S-637 and ASTM-A-108 standards. It features a length of 6.0 mm and has an external width of 5.5 mm. The product is zinc plated with a clear chromate finish, ensuring corrosion resistance. The internal thread size is M3 with a length of 2.5 mm, while the external thread also measures M3 at 6.0 mm. This component is RoHS compliant and includes an undercut design, making it suitable for various engineering applications where secure spacing is required.

Datasheet Summary
Powered by GS/AI

The Spacer, M3X6-Vzk is a hex male-female standoff made from steel, conforming to QQ-S-637 and ASTM-A-108 standards. It features a length of 6.0 mm and has an external width of 5.5 mm. The product is zinc plated with a clear chromate finish, ensuring corrosion resistance. The internal thread size is M3 with a length of 2.5 mm, while the external thread also measures M3 at 6.0 mm. This component is RoHS compliant and includes an undercut design, making it suitable for various engineering applications where secure spacing is required.

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X6-Vzk; Standoff Material Ettinger - 59M3946 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X6-Vzk; Standoff Material Ettinger
59M3946
Spacer, M3X6-Vzk; Standoff Material Ettinger 59M3946
SPACER, M3X6-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X6-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:6mm; Product Range:05.13 Series; Overall Length:12mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3946
Product Name Spacer, M3X6-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Stainless Steel Standoffs - BSO4-440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 2809174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details