ETTINGER GmbH Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger 05.13.052

Description
STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:17mm; External Width:5mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:17mm; External Width:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger - 58Y7671 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger
58Y7671
Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger 58Y7671
STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:17mm; External Width:5mm; RoHS Compliant: Yes

STANDOFF, HEX M-F, BRASS, 5MM, M3; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.13 Series; Overall Length:17mm; External Width:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7671
Product Name Standoff, Hex M-F, Brass, 5Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1610119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.1575 inch (4 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-832-10ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers