ETTINGER GmbH Spacer, Standoff, Hex, M2.5, Sw4X14Mm; Standoff Material Ettinger 05.12.143

Description
SPACER, STANDOFF, HEX, M2.5, SW4X14MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Product Range:05.12 Series; Overall Length:20mm; External RoHS Compliant: Yes
Datasheet
Description
SPACER, STANDOFF, HEX, M2.5, SW4X14MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Product Range:05.12 Series; Overall Length:20mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Standoff, Hex, M2.5, Sw4X14Mm; Standoff Material Ettinger - 90W9702 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Standoff, Hex, M2.5, Sw4X14Mm; Standoff Material Ettinger
90W9702
Spacer, Standoff, Hex, M2.5, Sw4X14Mm; Standoff Material Ettinger 90W9702
SPACER, STANDOFF, HEX, M2.5, SW4X14MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Product Range:05.12 Series; Overall Length:20mm; External RoHS Compliant: Yes

SPACER, STANDOFF, HEX, M2.5, SW4X14MM; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:14mm; Product Range:05.12 Series; Overall Length:20mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 90W9702
Product Name Spacer, Standoff, Hex, M2.5, Sw4X14Mm; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 101733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M3; M3 x 0.5
View Details