ETTINGER GmbH Spacer, M2.5X12-Ni; Standoff Material Ettinger 05.12.123

Description
SPACER, M2.5X12-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:05.12 Series; Overall Length:18mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M2.5X12-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:05.12 Series; Overall Length:18mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M2.5X12-Ni; Standoff Material Ettinger - 59M3942 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M2.5X12-Ni; Standoff Material Ettinger
59M3942
Spacer, M2.5X12-Ni; Standoff Material Ettinger 59M3942
SPACER, M2.5X12-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:05.12 Series; Overall Length:18mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M2.5X12-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Product Range:05.12 Series; Overall Length:18mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3942
Product Name Spacer, M2.5X12-Ni; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809152 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 1.38 inch (35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers