ETTINGER GmbH Standoff, Hex M-F, Brass, 11Mm, M2.5; Standoff Material Ettinger 05.12.113

Description
STANDOFF, HEX M-F, BRASS, 11MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:05.12 Series; Overall Length:17mm; External Width:4mm;RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, BRASS, 11MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:05.12 Series; Overall Length:17mm; External Width:4mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Brass, 11Mm, M2.5; Standoff Material Ettinger - 58Y7670 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, 11Mm, M2.5; Standoff Material Ettinger
58Y7670
Standoff, Hex M-F, Brass, 11Mm, M2.5; Standoff Material Ettinger 58Y7670
STANDOFF, HEX M-F, BRASS, 11MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:05.12 Series; Overall Length:17mm; External Width:4mm;RoHS Compliant: Yes

STANDOFF, HEX M-F, BRASS, 11MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:11mm; Product Range:05.12 Series; Overall Length:17mm; External Width:4mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7670
Product Name Standoff, Hex M-F, Brass, 11Mm, M2.5; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-632-34 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers