ETTINGER GmbH Spacer, M2.5X 8-Ni; Standoff Material Ettinger 05.12.083

Description
SPACER, M2.5X 8-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.12 Series; Overall Length:14mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M2.5X 8-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.12 Series; Overall Length:14mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M2.5X 8-Ni; Standoff Material Ettinger - 59M3940 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M2.5X 8-Ni; Standoff Material Ettinger
59M3940
Spacer, M2.5X 8-Ni; Standoff Material Ettinger 59M3940
SPACER, M2.5X 8-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.12 Series; Overall Length:14mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M2.5X 8-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:8mm; Product Range:05.12 Series; Overall Length:14mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3940
Product Name Spacer, M2.5X 8-Ni; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2214 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details