ETTINGER GmbH Standoff, Hex M-F, Brass, 5Mm, M2.5; Standoff Material Ettinger 05.12.055

Description
STANDOFF, HEX M-F, BRASS, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.12 Series; Overall Length:11mm; External Width:5mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX M-F, BRASS, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.12 Series; Overall Length:11mm; External Width:5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex M-F, Brass, 5Mm, M2.5; Standoff Material Ettinger - 58Y7669 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, 5Mm, M2.5; Standoff Material Ettinger
58Y7669
Standoff, Hex M-F, Brass, 5Mm, M2.5; Standoff Material Ettinger 58Y7669
STANDOFF, HEX M-F, BRASS, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.12 Series; Overall Length:11mm; External Width:5mm; RoHS Compliant: Yes

STANDOFF, HEX M-F, BRASS, 5MM, M2.5; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:5mm; Product Range:05.12 Series; Overall Length:11mm; External Width:5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7669
Product Name Standoff, Hex M-F, Brass, 5Mm, M2.5; Standoff Material Ettinger
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details