ETTINGER GmbH Standoff, Hex Female, Steel, 30Mm, M8; Standoff Material Ettinger 05.08.301

Description
STANDOFF, HEX FEMALE, STEEL, 30MM, M8; Standoff Material:Steel; Thread Size - Metric:M8; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:05.08 Series; Overall Length:30mm; External Width:13mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, STEEL, 30MM, M8; Standoff Material:Steel; Thread Size - Metric:M8; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:05.08 Series; Overall Length:30mm; External Width:13mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Steel, 30Mm, M8; Standoff Material Ettinger - 58Y7668 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Steel, 30Mm, M8; Standoff Material Ettinger
58Y7668
Standoff, Hex Female, Steel, 30Mm, M8; Standoff Material Ettinger 58Y7668
STANDOFF, HEX FEMALE, STEEL, 30MM, M8; Standoff Material:Steel; Thread Size - Metric:M8; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:05.08 Series; Overall Length:30mm; External Width:13mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE, STEEL, 30MM, M8; Standoff Material:Steel; Thread Size - Metric:M8; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:30mm; Product Range:05.08 Series; Overall Length:30mm; External Width:13mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7668
Product Name Standoff, Hex Female, Steel, 30Mm, M8; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2362 inch (6 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-032-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details