ETTINGER GmbH Spacer, M4X50-Vzk; Standoff Material Ettinger 05.04.501

Description
SPACER, M4X50-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:50mm; Product Range:05.04 Series; Overall Length:50mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X50-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:50mm; Product Range:05.04 Series; Overall Length:50mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X50-Vzk; Standoff Material Ettinger - 59M3938 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X50-Vzk; Standoff Material Ettinger
59M3938
Spacer, M4X50-Vzk; Standoff Material Ettinger 59M3938
SPACER, M4X50-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:50mm; Product Range:05.04 Series; Overall Length:50mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X50-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:50mm; Product Range:05.04 Series; Overall Length:50mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3938
Product Name Spacer, M4X50-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1057760 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Glass fibre reinforced pet
Outside Diameter 0.2500 inch (6.35 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-10 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details