ETTINGER GmbH Spacer, M4, 25Mm Length; Standoff Material Ettinger 05.04.253

Description
SPACER, M4, 25MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:05.04 Series; Overall Length:25mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4, 25MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:05.04 Series; Overall Length:25mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4, 25Mm Length; Standoff Material Ettinger - 59M3932 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4, 25Mm Length; Standoff Material Ettinger
59M3932
Spacer, M4, 25Mm Length; Standoff Material Ettinger 59M3932
SPACER, M4, 25MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:05.04 Series; Overall Length:25mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4, 25MM LENGTH; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:25mm; Product Range:05.04 Series; Overall Length:25mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3932
Product Name Spacer, M4, 25Mm Length; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 1613585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Aluminum; Aluminium
Outside Diameter 0.1969 inch (5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details