ETTINGER GmbH Standoff, Hex Female, Brass, 24Mm, M4; Standoff Material Ettinger 05.04.243

Description
STANDOFF, HEX FEMALE, BRASS, 24MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Product Range:05.04 Series; Overall Length:24mm; External Width:7mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, BRASS, 24MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Product Range:05.04 Series; Overall Length:24mm; External Width:7mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Brass, 24Mm, M4; Standoff Material Ettinger - 58Y7666 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, 24Mm, M4; Standoff Material Ettinger
58Y7666
Standoff, Hex Female, Brass, 24Mm, M4; Standoff Material Ettinger 58Y7666
STANDOFF, HEX FEMALE, BRASS, 24MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Product Range:05.04 Series; Overall Length:24mm; External Width:7mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE, BRASS, 24MM, M4; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:24mm; Product Range:05.04 Series; Overall Length:24mm; External Width:7mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7666
Product Name Standoff, Hex Female, Brass, 24Mm, M4; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 1 inch (25.4 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-6440-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details