SPACER, M4X17-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.04 Series; Overall Length:17mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M3927 |
| Product Name | Spacer, M4X17-Vzk; Standoff Material Ettinger |
| Type & Shape | Standoff; Female Standoff; Hex |