ETTINGER GmbH Spacer, M4X10-Vzk; Standoff Material Ettinger 05.04.101

Description
SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.04 Series; Overall Length:10mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.04 Series; Overall Length:10mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M4X10-Vzk; Standoff Material Ettinger - 59M3921 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M4X10-Vzk; Standoff Material Ettinger
59M3921
Spacer, M4X10-Vzk; Standoff Material Ettinger 59M3921
SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.04 Series; Overall Length:10mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M4X10-VZK; Standoff Material:Steel; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.04 Series; Overall Length:10mm; External Width:7mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3921
Product Name Spacer, M4X10-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Square Spacer With #6-32 Thread, Made From Aluminum Alloy - A 9A43-A063232 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details
Stainless Steel Standoffs - BSO4-440-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details