The Spacer, M3X40-Vzk is a hex female standoff made from steel, conforming to QQ-S-637 and ASTM-A-108 standards. It features a length of 40 mm and an external width of 5.5 mm. The standoff has M3 threads on both the inside and outside, each with a length of 7 mm. It is plated with a clear chromate zinc finish and is RoHS compliant, indicating it meets environmental safety standards. This product is suitable for applications requiring reliable spacing and support in electronic assemblies.
SPACER, M3X40-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:40mm; Product Range:05.03 Series; Overall Length:40mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M3918 |
| Product Name | Spacer, M3X40-Vzk; Standoff Material Ettinger |
| Type & Shape | Standoff; Female Standoff; Hex |