ETTINGER GmbH Spacer, M3X17.0-Ni; Standoff Material Ettinger 05.03.173

Description
SPACER, M3X17.0-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X17.0-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X17.0-Ni; Standoff Material Ettinger - 59M3907 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X17.0-Ni; Standoff Material Ettinger
59M3907
Spacer, M3X17.0-Ni; Standoff Material Ettinger 59M3907
SPACER, M3X17.0-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X17.0-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3907
Product Name Spacer, M3X17.0-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 221184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
16mm Long, 3mm Dia. Steel Spring Post - S7270YM3016 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6299 inch (16 mm)
View Details