ETTINGER GmbH Spacer, M3X17-Vzk; Standoff Material Ettinger 05.03.171

Description
SPACER, M3X17-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X17-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X17-Vzk; Standoff Material Ettinger - 59M3906 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X17-Vzk; Standoff Material Ettinger
59M3906
Spacer, M3X17-Vzk; Standoff Material Ettinger 59M3906
SPACER, M3X17-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X17-VZK; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:17mm; Product Range:05.03 Series; Overall Length:17mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3906
Product Name Spacer, M3X17-Vzk; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
PCB Spacers - 2652338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Cpvc
Outside Diameter 0.1890 inch (4.8 mm)
View Details
Square Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-A083280 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Square
Mounting Threaded
Material Metal; Aluminum
View Details