ETTINGER GmbH Standoff, Hex Female, Ss, 15Mm, M3; Standoff Material Ettinger 05.03.159

Description
STANDOFF, HEX FEMALE, SS, 15MM, M3; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, SS, 15MM, M3; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Ss, 15Mm, M3; Standoff Material Ettinger - 58Y7664 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Ss, 15Mm, M3; Standoff Material Ettinger
58Y7664
Standoff, Hex Female, Ss, 15Mm, M3; Standoff Material Ettinger 58Y7664
STANDOFF, HEX FEMALE, SS, 15MM, M3; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External RoHS Compliant: Yes

STANDOFF, HEX FEMALE, SS, 15MM, M3; Standoff Material:Stainless Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7664
Product Name Standoff, Hex Female, Ss, 15Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSOA-832-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
2 suppliers