ETTINGER GmbH Spacer, M3X15-Ni; Standoff Material Ettinger 05.03.153

Description
SPACER, M3X15-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X15-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X15-Ni; Standoff Material Ettinger - 59M3904 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X15-Ni; Standoff Material Ettinger
59M3904
Spacer, M3X15-Ni; Standoff Material Ettinger 59M3904
SPACER, M3X15-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X15-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:15mm; Product Range:05.03 Series; Overall Length:15mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3904
Product Name Spacer, M3X15-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details