SPACER, M3X14-ZN; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:14mm; Product Range:05.03 Series; Overall Length:14mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 59M3901 |
| Product Name | Spacer, M3X14-Zn; Standoff Material Ettinger |
| Type & Shape | Standoff; Female Standoff; Hex |