ETTINGER GmbH Standoff, Hex Female, Steel, 11Mm, M3; Standoff Material Ettinger 05.03.111

Description
STANDOFF, HEX FEMALE, STEEL, 11MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.03 Series; Overall Length:11mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, STEEL, 11MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.03 Series; Overall Length:11mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Steel, 11Mm, M3; Standoff Material Ettinger - 58Y7663 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Steel, 11Mm, M3; Standoff Material Ettinger
58Y7663
Standoff, Hex Female, Steel, 11Mm, M3; Standoff Material Ettinger 58Y7663
STANDOFF, HEX FEMALE, STEEL, 11MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.03 Series; Overall Length:11mm; External Width:5.5mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE, STEEL, 11MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.03 Series; Overall Length:11mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7663
Product Name Standoff, Hex Female, Steel, 11Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Hexagonal Spacer With #8-32 Thread, Made From Aluminum Alloy - A 9A43-E83228A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details