ETTINGER GmbH Spacer, M3X10-Ni; Standoff Material Ettinger 05.03.103

Description
SPACER, M3X10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm; Product Range:05.03 Series RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm; Product Range:05.03 Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X10-Ni; Standoff Material Ettinger - 59M3897 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X10-Ni; Standoff Material Ettinger
59M3897
Spacer, M3X10-Ni; Standoff Material Ettinger 59M3897
SPACER, M3X10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm; Product Range:05.03 Series RoHS Compliant: Yes

SPACER, M3X10-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:5.5mm; Product Range:05.03 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3897
Product Name Spacer, M3X10-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Steel Standoffs - BSO-024-32ZI - bisco industries
Specs
Type & Shape Standoff
View Details