ETTINGER GmbH Spacer, M3X8-Ni; Standoff Material Ettinger 05.03.083

Description
SPACER, M3X8-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:05.03 Series; Overall Length:8mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X8-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:05.03 Series; Overall Length:8mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X8-Ni; Standoff Material Ettinger - 59M3895 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X8-Ni; Standoff Material Ettinger
59M3895
Spacer, M3X8-Ni; Standoff Material Ettinger 59M3895
SPACER, M3X8-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:05.03 Series; Overall Length:8mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

SPACER, M3X8-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:8mm; Product Range:05.03 Series; Overall Length:8mm; External Width:5.5mm; SVHC:No SVHC (15-Jan-2018);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3895
Product Name Spacer, M3X8-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSO-3-5M3-25ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details