ETTINGER GmbH Spacer, M3X, 5-Ni; Standoff Material Ettinger 05.03.053

Description
SPACER, M3X, 5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M3X, 5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M3X, 5-Ni; Standoff Material Ettinger - 59M3891 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M3X, 5-Ni; Standoff Material Ettinger
59M3891
Spacer, M3X, 5-Ni; Standoff Material Ettinger 59M3891
SPACER, M3X, 5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M3X, 5-NI; Standoff Material:Brass; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3891
Product Name Spacer, M3X, 5-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 304137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.6535 inch (16.6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-3-5M3-12 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details