ETTINGER GmbH Standoff, Hex Female, Steel, 5Mm, M3; Standoff Material Ettinger 05.03.051

Description
STANDOFF, HEX FEMALE, STEEL, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, STEEL, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Steel, 5Mm, M3; Standoff Material Ettinger - 58Y7662 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Steel, 5Mm, M3; Standoff Material Ettinger
58Y7662
Standoff, Hex Female, Steel, 5Mm, M3; Standoff Material Ettinger 58Y7662
STANDOFF, HEX FEMALE, STEEL, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE, STEEL, 5MM, M3; Standoff Material:Steel; Thread Size - Metric:M3; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:5mm; Product Range:05.03 Series; Overall Length:5mm; External Width:5.5mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7662
Product Name Standoff, Hex Female, Steel, 5Mm, M3; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Metric - BSOA-3-5M3-25 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Aluminum
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details