ETTINGER GmbH Spacer, M2.5X11-Ni; Standoff Material Ettinger 05.02.113

Description
SPACER, M2.5X11-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.02 Series; Overall Length:11mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
SPACER, M2.5X11-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.02 Series; Overall Length:11mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, M2.5X11-Ni; Standoff Material Ettinger - 59M3881 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, M2.5X11-Ni; Standoff Material Ettinger
59M3881
Spacer, M2.5X11-Ni; Standoff Material Ettinger 59M3881
SPACER, M2.5X11-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.02 Series; Overall Length:11mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

SPACER, M2.5X11-NI; Standoff Material:Brass; Thread Size - Metric:M2.5; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:11mm; Product Range:05.02 Series; Overall Length:11mm; External Width:4mm; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 59M3881
Product Name Spacer, M2.5X11-Ni; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1026362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-032-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details