ETTINGER GmbH Standoff, Hex Female, Brass, 10Mm, M2; Standoff Material Ettinger 05.01.103

Description
STANDOFF, HEX FEMALE, BRASS, 10MM, M2; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.01 Series; Overall Length:10mm; External Width:4mm; RoHS Compliant: Yes
Datasheet
Description
STANDOFF, HEX FEMALE, BRASS, 10MM, M2; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.01 Series; Overall Length:10mm; External Width:4mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standoff, Hex Female, Brass, 10Mm, M2; Standoff Material Ettinger - 58Y7661 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, 10Mm, M2; Standoff Material Ettinger
58Y7661
Standoff, Hex Female, Brass, 10Mm, M2; Standoff Material Ettinger 58Y7661
STANDOFF, HEX FEMALE, BRASS, 10MM, M2; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.01 Series; Overall Length:10mm; External Width:4mm; RoHS Compliant: Yes

STANDOFF, HEX FEMALE, BRASS, 10MM, M2; Standoff Material:Brass; Thread Size - Metric:M2; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Product Range:05.01 Series; Overall Length:10mm; External Width:4mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 58Y7661
Product Name Standoff, Hex Female, Brass, 10Mm, M2; Standoff Material Ettinger
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809001 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-20 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers