ETTINGER GmbH Nut, Self Clinching, Ss, M5, 1.5Mm Panel; Thread Size Imperial Ettinger 02.17.159

Description
NUT, SELF CLINCHING, SS, M5, 1.5MM PANEL; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Stainless Steel; Panel Thickness:1.5mm; Panel Cutout Diameter:7.37mm; Fastener Plating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
NUT, SELF CLINCHING, SS, M5, 1.5MM PANEL; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Stainless Steel; Panel Thickness:1.5mm; Panel Cutout Diameter:7.37mm; Fastener Plating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nut, Self Clinching, Ss, M5, 1.5Mm Panel; Thread Size Imperial Ettinger - 58Y7577 - Newark, An Avnet Company
Chicago, IL, United States
Nut, Self Clinching, Ss, M5, 1.5Mm Panel; Thread Size Imperial Ettinger
58Y7577
Nut, Self Clinching, Ss, M5, 1.5Mm Panel; Thread Size Imperial Ettinger 58Y7577
NUT, SELF CLINCHING, SS, M5, 1.5MM PANEL; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Stainless Steel; Panel Thickness:1.5mm; Panel Cutout Diameter:7.37mm; Fastener Plating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

NUT, SELF CLINCHING, SS, M5, 1.5MM PANEL; Thread Size - Imperial:-; Thread Size - Metric:M5; Fastener Material:Stainless Steel; Panel Thickness:1.5mm; Panel Cutout Diameter:7.37mm; Fastener Plating:-; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Captive Fasteners
Product Number 58Y7577
Product Name Nut, Self Clinching, Ss, M5, 1.5Mm Panel; Thread Size Imperial Ettinger
Captive Fastener Class / Type Captive Nuts
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Captive Studs - 827445 - RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Studs
Panel Thickness 0.0591 inch (1.5 mm)
Hole Size 0.2362 inch (6 mm)
View Details
Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19622 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screws - 09-11-409-26 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details