ETI Systems, Inc. Rotary Potentiometers, Rheostats SW22E-2K

Description
POT 2K OHM 0.5W WIREWOUND LINEAR
Request a Quote Datasheet
Description
POT 2K OHM 0.5W WIREWOUND LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SW22E-2K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SW22E-2K-ND
Rotary Potentiometers, Rheostats 5256-SW22E-2K-ND
POT 2K OHM 0.5W WIREWOUND LINEAR

POT 2K OHM 0.5W WIREWOUND LINEAR

Buy Now Datasheet
Conductive Plastic Potentiometer, 2Kohm, 3%, 500Mw; Track Resistance Eti Systems - 83H7906 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 2Kohm, 3%, 500Mw; Track Resistance Eti Systems
83H7906
Conductive Plastic Potentiometer, 2Kohm, 3%, 500Mw; Track Resistance Eti Systems 83H7906
CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 3%, 500mW; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 2KOHM, 3%, 500mW; Track Resistance:2kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:500mW; Resistance Tolerance:± 3%; Product Range:SW22E Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - SW22E-2K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
SW22E-2K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats SW22E-2K
PRECISION POTENTIOMETER SINGLE T

PRECISION POTENTIOMETER SINGLE T

Supplier's Site
Pot;Wirewound;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in - 70089250 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
70089250
Pot;Wirewound;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in 70089250
SW22E Precision Wirewound Single Turn Potentiometer, ± 0.5% Linearity, 0.5 W Power Rating Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap. SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%. SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC. Datasheet Available On-Line

SW22E Precision Wirewound Single Turn Potentiometer, ± 0.5% Linearity, 0.5 W Power Rating
Brass bushing, stainless steel slotted shaft and gold plated terminals. Electrical Angle: 320°. Mechanical Angle: 320°. Operating Temperature Range: –55°C to +105°C. Power Rating: 1 watt. Starting Torque: 0.8 oz. in. maximum. Stop Strength: 84 oz. in. Options: Tighter tolerances, other resistance values, shaft modifications, sealed construction, multiple gangs, continuous rotation, center tap.
SP22E. Co-molded conductive plastic element gives superior performance over film type elements. Life Shaft Revolutions: 10,000,000. Resistance tolerance: 10%. Linearity: 1%. Insulation Resistance: 1000 Megohms @ 500 VDC. Dielectric strength: 500 VAC. Output Smoothness: Below 0.1%.
SW22E. Wirewound element. Life Shaft Revolutions: 500,000. Resistance Tolerance: 3%. Linearity: 0.5%. Insulation Resistance: 1000 Megohms @ 1000 VDC. Dielectric Strength: 1000 VAC.

  • Datasheet Available On-Line
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Wirewound Resistors
Product Number 5256-SW22E-2K-ND 83H7906 SW22E-2K 70089250
Product Name Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 2Kohm, 3%, 500Mw; Track Resistance Eti Systems Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Pot;Wirewound;Rest 2 Kilohms;Panel;1 Turn;Linear;Pwr-Rtg 0.5W;Shaft Dia 0.25in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 3 +/- % 3 +/- % 3 +/- % 3 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1260410 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers