ETI Systems, Inc. Rotary Potentiometers, Rheostats SP22G-10K

Description
POT 10K OHM 1W PLASTIC LINEAR
Request a Quote Datasheet
Description
POT 10K OHM 1W PLASTIC LINEAR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-SP22G-10K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-SP22G-10K-ND
Rotary Potentiometers, Rheostats 5256-SP22G-10K-ND
POT 10K OHM 1W PLASTIC LINEAR

POT 10K OHM 1W PLASTIC LINEAR

Buy Now Datasheet
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats - SP22G-10K - Acme Chip Technology Co., Limited
Shenzhen, China
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats
SP22G-10K
Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats SP22G-10K
PRECISION POTENTIOMETER SINGLE T

PRECISION POTENTIOMETER SINGLE T

Supplier's Site
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems - 83H7883 - Newark, An Avnet Company
Chicago, IL, United States
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems
83H7883
Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems 83H7883
CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22G Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

CONDUCTIVE PLASTIC POTENTIOMETER, 10KOHM, 10%, 1W; Track Resistance:10kohm; No. of Turns:1Turns; Track Taper:Linear; Power Rating:1W; Resistance Tolerance:± 10%; Product Range:SP22G Series; Potentiometer Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Potentiometer, Precision, Industrial, 10k Ohm
Fort Worth, TX, USA
Potentiometer, Precision, Industrial, 10k Ohm"
70089298
Potentiometer, Precision, Industrial, 10k Ohm" 70089298
+⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft

+⁄- 10% Tolerance, 1 W, SP22G Conductive Plastic Precision Single Turn Potentiometers
Stainless steel shaft and gold plated terminals. Electrical Angle: 340°. Mechanical Angle: 360° (continuous). Life Shaft

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Potentiometers, Rheostats, and Trimmers Resistors Resistors Potentiometers, Rheostats, and Trimmers
Product Number 5256-SP22G-10K-ND SP22G-10K 83H7883 70089298
Product Name Rotary Potentiometers, Rheostats Potentiometers, Variable Resistors - Rotary Potentiometers, Rheostats Conductive Plastic Potentiometer, 10Kohm, 10%, 1W; Track Resistance Eti Systems Potentiometer, Precision, Industrial, 10k Ohm"
Technology / Construction Conductive Plastic Conductive Plastic
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Potentiometer Type Standard Potentiometer Standard Potentiometer
Configuration Multiturn Single Resistor Single Turn
Resistance Taper Linear
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260418 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details