ETI Systems, Inc. Rotary Potentiometers, Rheostats MW22B-10-50K

Description
MW22B-10-50K
Request a Quote Datasheet
Description
MW22B-10-50K
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Potentiometers, Rheostats - 5256-MW22B-10-50K-ND - DigiKey
Thief River Falls, MN, United States
Rotary Potentiometers, Rheostats
5256-MW22B-10-50K-ND
Rotary Potentiometers, Rheostats 5256-MW22B-10-50K-ND
MW22B-10-50K

MW22B-10-50K

Buy Now Datasheet
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Eti Systems - 83H7572 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Eti Systems
83H7572
Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Eti Systems 83H7572
WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

WIREWOUND POTENTIOMETER, 50KOHM, 5%, 2W; Track Resistance:50kohm; No. of Turns:10Turns; Track Taper:Linear; Power Rating:2W; Resistance Tolerance:± 5%; Product Range:MW22B Series; Potentiometer Mounting:Panel Mount; No. of Gangs:1 RoHS Compliant: Yes

Supplier's Site
Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in - 70089274 - Allied Electronics, Inc.
Fort Worth, TX, USA
Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
70089274
Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in 70089274
Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 Mω minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials. MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C. Recommended for medical equipment, test and lab equipment, industrial applications.

Brass bushing, stainless steel slotted shaft and gold-plated terminals. Resistance Tolerance: 5%. Operating Temperature Range: –55°C to +105°C. Insulation Resistance: 100 MΩ minimum at 500 VDC. Dielectric Strength: 1000 VAC minimum. Starting Torque: 1.4 Oz. in. maximum. Stop Strength: 48 Oz. in. Options: Other resistance values, shaft modifications, sealed construction, high torque, slipping clutch, servo mount, multiple gangs. See page for turn counting dials.
MW22B-10. Ten-Turn wirewound (MW22B-10) features 1,000,000 turns life and 0.25% linearity. 2 Watts @ 70°C. MW22B-5. Five-Turn wirewound features 500,000 turns life and 0.3% linearity. 1 Watt @ 70°C. MW22B-3. Three-Turn wirewound features 300,000 turns life and 0.50% linearity. 1 Watt @ 70°C.
Recommended for medical equipment, test and lab equipment, industrial applications.

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Wirewound Resistors
Product Number 5256-MW22B-10-50K-ND 83H7572 70089274
Product Name Rotary Potentiometers, Rheostats Wirewound Potentiometer, 50Kohm, 5%, 2W; Track Resistance Eti Systems Pot;Wirewound;Rest 50 Kilohms;Panel;10 Turns;Pwr-Rtg 2W;Shaft Dia 0.25in
Category / Application General Use General Use
Mounting / Packaging Panel Mount (Bushing) Panel Mount (Bushing) Panel Mount (Bushing)
Resistance Range 50000 ohms 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Chassis Mount Resistors - 1445516 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details